GIC Thermodynamics, Inc. Impulse Counter, Resettable, 230Vac; No. Of Digits / Alpha Gic SA51B-385

Description
IMPULSE COUNTER, RESETTABLE, 230VAC; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:230VAC; Panel Cutout Height:25.7mm; Panel Cutout Width:50.8mm; Operating Temperature Min:-5°C; Operating RoHS Compliant: Yes
Datasheet
Description
IMPULSE COUNTER, RESETTABLE, 230VAC; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:230VAC; Panel Cutout Height:25.7mm; Panel Cutout Width:50.8mm; Operating Temperature Min:-5°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impulse Counter, Resettable, 230Vac; No. Of Digits / Alpha Gic - 44AC2830 - Newark, An Avnet Company
Chicago, IL, United States
Impulse Counter, Resettable, 230Vac; No. Of Digits / Alpha Gic
44AC2830
Impulse Counter, Resettable, 230Vac; No. Of Digits / Alpha Gic 44AC2830
IMPULSE COUNTER, RESETTABLE, 230VAC; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:230VAC; Panel Cutout Height:25.7mm; Panel Cutout Width:50.8mm; Operating Temperature Min:-5°C; Operating RoHS Compliant: Yes

IMPULSE COUNTER, RESETTABLE, 230VAC; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:230VAC; Panel Cutout Height:25.7mm; Panel Cutout Width:50.8mm; Operating Temperature Min:-5°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 44AC2830
Product Name Impulse Counter, Resettable, 230Vac; No. Of Digits / Alpha Gic
Operating Temperature 23 to ? F (-5 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8826976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Wheels/Dial; Analogue
View Details
Panel Mount Counter, CH Series - CH-7N - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details