GIC Thermodynamics, Inc. Voltage Monitoring Relay, Dpdt, 415Vac; Product Range Gic MAC04D0100

Description
VOLTAGE MONITORING RELAY, DPDT, 415VAC; Product Range:SM 500 Series; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:28V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
VOLTAGE MONITORING RELAY, DPDT, 415VAC; Product Range:SM 500 Series; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:28V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Monitoring Relay, Dpdt, 415Vac; Product Range Gic - 44AC2541 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitoring Relay, Dpdt, 415Vac; Product Range Gic
44AC2541
Voltage Monitoring Relay, Dpdt, 415Vac; Product Range Gic 44AC2541
VOLTAGE MONITORING RELAY, DPDT, 415VAC; Product Range:SM 500 Series; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:28V; Supply Voltage RoHS Compliant: Yes

VOLTAGE MONITORING RELAY, DPDT, 415VAC; Product Range:SM 500 Series; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:28V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 44AC2541
Product Name Voltage Monitoring Relay, Dpdt, 415Vac; Product Range Gic
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Basic relay - 788-157 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details