GIC Thermodynamics, Inc. Digital Time Switch, Spdt, 1S, 240V; Product Range Gic 67DDT9

Description
DIGITAL TIME SWITCH, SPDT, 1S, 240V; Product Range:Pulse Series; Timer Functions:Multifunct ion; Time Min:1s; Time Max:-; No. of Timing Ranges:-; No. of Digits:-; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current RoHS Compliant: Yes
Datasheet
Description
DIGITAL TIME SWITCH, SPDT, 1S, 240V; Product Range:Pulse Series; Timer Functions:Multifunct ion; Time Min:1s; Time Max:-; No. of Timing Ranges:-; No. of Digits:-; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Time Switch, Spdt, 1S, 240V; Product Range Gic - 44AC3528 - Newark, An Avnet Company
Chicago, IL, United States
Digital Time Switch, Spdt, 1S, 240V; Product Range Gic
44AC3528
Digital Time Switch, Spdt, 1S, 240V; Product Range Gic 44AC3528
DIGITAL TIME SWITCH, SPDT, 1S, 240V; Product Range:Pulse Series; Timer Functions:Multifunct ion; Time Min:1s; Time Max:-; No. of Timing Ranges:-; No. of Digits:-; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current RoHS Compliant: Yes

DIGITAL TIME SWITCH, SPDT, 1S, 240V; Product Range:Pulse Series; Timer Functions:Multifunction; Time Min:1s; Time Max:-; No. of Timing Ranges:-; No. of Digits:-; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 44AC3528
Product Name Digital Time Switch, Spdt, 1S, 240V; Product Range Gic
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Clocks - 2097629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details