GIC Thermodynamics, Inc. Analogue Timer, Dpdt, 10H, 240V; Product Range Gic 2A5DT5

Description
ANALOGUE TIMER, DPDT, 10H, 240V; Product Range:Micon 225 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:10h; No. of Timing Ranges:-; Timer Output:2 Changeover Relays; Supply Voltage Max:240V; Current Rating Nom:5A; RoHS Compliant: Yes
Datasheet
Description
ANALOGUE TIMER, DPDT, 10H, 240V; Product Range:Micon 225 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:10h; No. of Timing Ranges:-; Timer Output:2 Changeover Relays; Supply Voltage Max:240V; Current Rating Nom:5A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue Timer, Dpdt, 10H, 240V; Product Range Gic - 44AC3446 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Timer, Dpdt, 10H, 240V; Product Range Gic
44AC3446
Analogue Timer, Dpdt, 10H, 240V; Product Range Gic 44AC3446
ANALOGUE TIMER, DPDT, 10H, 240V; Product Range:Micon 225 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:10h; No. of Timing Ranges:-; Timer Output:2 Changeover Relays; Supply Voltage Max:240V; Current Rating Nom:5A; RoHS Compliant: Yes

ANALOGUE TIMER, DPDT, 10H, 240V; Product Range:Micon 225 Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:10h; No. of Timing Ranges:-; Timer Output:2 Changeover Relays; Supply Voltage Max:240V; Current Rating Nom:5A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 44AC3446
Product Name Analogue Timer, Dpdt, 10H, 240V; Product Range Gic
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.61 - Electronic staircase timer - 14618230P000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Stopwatches & Timers - 4409805 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Direction Up Count; Up
View Details