GIC Thermodynamics, Inc. Analogue Timer, Spdt, 110V; Product Range Gic 11RDT4

Description
ANALOGUE TIMER, SPDT, 110V; Product Range:Micon 175 Series; Timer Functions:Off-Delay; Time Min:0.3s; Time Max:30h; No. of Timing Ranges:-; Timer Output:1 Changeover Relay; Supply Voltage Max:110VAC; Current Rating Nom:-; Connection RoHS Compliant: Yes
Datasheet
Description
ANALOGUE TIMER, SPDT, 110V; Product Range:Micon 175 Series; Timer Functions:Off-Delay; Time Min:0.3s; Time Max:30h; No. of Timing Ranges:-; Timer Output:1 Changeover Relay; Supply Voltage Max:110VAC; Current Rating Nom:-; Connection RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue Timer, Spdt, 110V; Product Range Gic - 44AC3434 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Timer, Spdt, 110V; Product Range Gic
44AC3434
Analogue Timer, Spdt, 110V; Product Range Gic 44AC3434
ANALOGUE TIMER, SPDT, 110V; Product Range:Micon 175 Series; Timer Functions:Off-Delay; Time Min:0.3s; Time Max:30h; No. of Timing Ranges:-; Timer Output:1 Changeover Relay; Supply Voltage Max:110VAC; Current Rating Nom:-; Connection RoHS Compliant: Yes

ANALOGUE TIMER, SPDT, 110V; Product Range:Micon 175 Series; Timer Functions:Off-Delay; Time Min:0.3s; Time Max:30h; No. of Timing Ranges:-; Timer Output:1 Changeover Relay; Supply Voltage Max:110VAC; Current Rating Nom:-; Connection RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 44AC3434
Product Name Analogue Timer, Spdt, 110V; Product Range Gic
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 2229458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Staircase Timer, 230V; Product Range Finder - 42M2841 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details