AMICO Metal Plank Grating Diamond-Grip® Channel

Description
Diamond-Grip® is a one-piece metal plank grating manufactured by a cold forming process in the shape of a channel. The web of the channel is the walking surface and has rough serrated edges around diamond shaped openings. Diamond openings are complete with radiused corners at the saddle and side channel locations. FEATURES & BENEFITS Serrated edges around diamond shaped openings provide slip resistance under slippery conditions such as snow, ice, grease, oil, etc. Radiused corners reduce the possibility of stress cracks across saddles or at the side channels under various loading conditions. Self-cleaning due to resilience of walking surface. One-piece metal construction. Lightweight design provides high strength to weight ratio. Long life span requiring little maintenance. Simple and economical installation as planks are self-framing. Adaptable to cost effective custom fabrication. Can be easily formed in standard channel or custom shapes.
Description
Diamond-Grip® is a one-piece metal plank grating manufactured by a cold forming process in the shape of a channel. The web of the channel is the walking surface and has rough serrated edges around diamond shaped openings. Diamond openings are complete with radiused corners at the saddle and side channel locations. FEATURES & BENEFITS Serrated edges around diamond shaped openings provide slip resistance under slippery conditions such as snow, ice, grease, oil, etc. Radiused corners reduce the possibility of stress cracks across saddles or at the side channels under various loading conditions. Self-cleaning due to resilience of walking surface. One-piece metal construction. Lightweight design provides high strength to weight ratio. Long life span requiring little maintenance. Simple and economical installation as planks are self-framing. Adaptable to cost effective custom fabrication. Can be easily formed in standard channel or custom shapes.

Suppliers

Company
Product
Description
Supplier Links
Metal Plank Grating - Diamond-Grip® Channel - AMICO
Birmingham, AL, USA
Metal Plank Grating
Diamond-Grip® Channel
Metal Plank Grating Diamond-Grip® Channel
Diamond-Grip® is a one-piece metal plank grating manufactured by a cold forming process in the shape of a channel. The web of the channel is the walking surface and has rough serrated edges around diamond shaped openings. Diamond openings are complete with radiused corners at the saddle and side channel locations. FEATURES & BENEFITS Serrated edges around diamond shaped openings provide slip resistance under slippery conditions such as snow, ice, grease, oil, etc. Radiused corners reduce the possibility of stress cracks across saddles or at the side channels under various loading conditions. Self-cleaning due to resilience of walking surface. One-piece metal construction. Lightweight design provides high strength to weight ratio. Long life span requiring little maintenance. Simple and economical installation as planks are self-framing. Adaptable to cost effective custom fabrication. Can be easily formed in standard channel or custom shapes.

Diamond-Grip® is a one-piece metal plank grating manufactured by a cold forming process in the shape of a channel. The web of the channel is the walking surface and has rough serrated edges around diamond shaped openings. Diamond openings are complete with radiused corners at the saddle and side channel locations.

FEATURES & BENEFITS

  • Serrated edges around diamond shaped openings provide slip resistance under slippery conditions such as snow, ice, grease, oil, etc.
  • Radiused corners reduce the possibility of stress cracks across saddles or at the side channels under various loading conditions.
  • Self-cleaning due to resilience of walking surface.
  • One-piece metal construction.
  • Lightweight design provides high strength to weight ratio.
  • Long life span requiring little maintenance.
  • Simple and economical installation as planks are self-framing.
  • Adaptable to cost effective custom fabrication.
  • Can be easily formed in standard channel or custom shapes.
Supplier's Site

Technical Specifications

  AMICO
Product Category Flooring (industrial)
Product Number Diamond-Grip® Channel
Product Name Metal Plank Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 24 inch (610 mm)
Width 96 inch (2438 mm)
View Details
Riviera® Geometric Tile, Thickness 1/4
Specs
Application Commercial
Color/Finish (170) Black
Thickness 0.2500 inch (6.35 mm)
View Details