GFS Chemicals, Inc. YTTRIUM NITRATE, 99.9% 50% SOLUTION

Description
ITEM#:2453 Y(NO3)3•6H2O CAS#:13494-98-9 F.W.:383.02 NFPA#: Specific Gravity: 1.400 DOT:NR Descriptions: Specification TEST 1. Assay (as hexahydrate) 50-52% 2. Y2O3/REO 99.9% min. 3. pH of solution (as is) 4.0-5.0 Properties No properties.
Description
ITEM#:2453 Y(NO3)3•6H2O CAS#:13494-98-9 F.W.:383.02 NFPA#: Specific Gravity: 1.400 DOT:NR Descriptions: Specification TEST 1. Assay (as hexahydrate) 50-52% 2. Y2O3/REO 99.9% min. 3. pH of solution (as is) 4.0-5.0 Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
YTTRIUM NITRATE, 99.9% 50% SOLUTION -  - GFS Chemicals, Inc.
Columbus, OH, USA
YTTRIUM NITRATE, 99.9% 50% SOLUTION
YTTRIUM NITRATE, 99.9% 50% SOLUTION
ITEM#:2453 Y(NO3)3•6H2O CAS#:13494-98-9 F.W.:383.02 NFPA#: Specific Gravity: 1.400 DOT:NR Descriptions: Specification TEST 1. Assay (as hexahydrate) 50-52% 2. Y2O3/REO 99.9% min. 3. pH of solution (as is) 4.0-5.0 Properties No properties.

ITEM#:2453
Y(NO3)3•6H2O
CAS#:13494-98-9
F.W.:383.02
NFPA#:
Specific Gravity: 1.400
DOT:NR
Descriptions:
Specification
TEST
1. Assay (as hexahydrate) 50-52%
2. Y2O3/REO 99.9% min.
3. pH of solution (as is) 4.0-5.0
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name YTTRIUM NITRATE, 99.9% 50% SOLUTION
Chemical Formula Y(NO3)36H2O
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 12.00 - 238279 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid, and tri Potassium Trihydrate
View Details
DIPHENYLMETHYLCHLOROSILANE - SID4552.0 - Gelest, Inc.
Specs
Chemical Formula C 1 3 H 1 3 ClSi
CAS Number 144-79-6
Flash Point 286 F (141 C)
View Details
Sodium Chloride 10% Aqueous - s2298 - Poly Scientific
Specs
Salts All Inorganic Salts; Sodium Chloride
Chemical Name Sodium Chloride 10% Aqueous
State of Matter Liquids
View Details
Potassium Nitrate USP Crystals - 3665 - Jost Chemical USA
Specs
Chemical Name Potassium Nitrate USP Crystals
Chemical Formula KNO3
CAS Number 7757-79-1
View Details