Indium Corporation Indium Compounds Indium Sulfate Solution

Description
General Information Molecular Weight: 517.81 % of Indium : 44.36% Specific Gravity: 3.438 gr/cc, Apparent density N.A. Crystalline Form : white gray powder, monoclinic prisms, hydroscopic Specific Heat : 0.129 cal/gram Degrees C (0-100 Degrees C) Heat of Fromation : 49.039 cals (2 In + 3H2SO4 = In2(SO4)3 + 3H2 (g)) 72.78 cals (In2O3 + 3H2S04 (adqueous solution) = In2(SO4)3 + 3H2O) Dissociation Pressure : 10mm Hg @ 645 Degrees C 900mm Hg @ 820 Degrees C Solubility in Water : 53.92 gr/100 gr solution @ 20 Degrees C
Description
General Information Molecular Weight: 517.81 % of Indium : 44.36% Specific Gravity: 3.438 gr/cc, Apparent density N.A. Crystalline Form : white gray powder, monoclinic prisms, hydroscopic Specific Heat : 0.129 cal/gram Degrees C (0-100 Degrees C) Heat of Fromation : 49.039 cals (2 In + 3H2SO4 = In2(SO4)3 + 3H2 (g)) 72.78 cals (In2O3 + 3H2S04 (adqueous solution) = In2(SO4)3 + 3H2O) Dissociation Pressure : 10mm Hg @ 645 Degrees C 900mm Hg @ 820 Degrees C Solubility in Water : 53.92 gr/100 gr solution @ 20 Degrees C

Suppliers

Company
Product
Description
Supplier Links
Indium Compounds - Indium Sulfate Solution - Indium Corporation
Clinton, NY, USA
Indium Compounds
Indium Sulfate Solution
Indium Compounds Indium Sulfate Solution
General Information Molecular Weight: 517.81 % of Indium : 44.36% Specific Gravity: 3.438 gr/cc, Apparent density N.A. Crystalline Form : white gray powder, monoclinic prisms, hydroscopic Specific Heat : 0.129 cal/gram Degrees C (0-100 Degrees C) Heat of Fromation : 49.039 cals (2 In + 3H2SO4 = In2(SO4)3 + 3H2 (g)) 72.78 cals (In2O3 + 3H2S04 (adqueous solution) = In2(SO4)3 + 3H2O) Dissociation Pressure : 10mm Hg @ 645 Degrees C 900mm Hg @ 820 Degrees C Solubility in Water : 53.92 gr/100 gr solution @ 20 Degrees C

General Information
Molecular Weight: 517.81
% of Indium : 44.36%
Specific Gravity: 3.438 gr/cc, Apparent density N.A.
Crystalline Form : white gray powder, monoclinic prisms, hydroscopic
Specific Heat : 0.129 cal/gram Degrees C (0-100 Degrees C)
Heat of Fromation : 49.039 cals (2 In + 3H2SO4 = In2(SO4)3 + 3H2 (g))
72.78 cals (In2O3 + 3H2S04 (adqueous solution) = In2(SO4)3 + 3H2O)
Dissociation Pressure : 10mm Hg @ 645 Degrees C 900mm Hg @ 820 Degrees C
Solubility in Water : 53.92 gr/100 gr solution @ 20 Degrees C

Supplier's Site

Technical Specifications

  Indium Corporation
Product Category Inorganic Chemicals and Compounds
Product Number Indium Sulfate Solution
Product Name Indium Compounds
Chemical Name Indium Sulfate
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238332 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
Specs
Type Other; Transition Metal Compound
Chemical Name Cerium Oxide
State of Matter Powders
View Details
Inorganic Compounds - Indium Nitrate - Indium Corporation
Specs
Chemical Name Indium Nitrate
Chemical Formula In(NO3)3
State of Matter Powders
View Details
(p-CHLOROMETHYL)PHENYLTRIMETHOXYSILANE, 95% - SIC2296.2 - Gelest, Inc.
Specs
Chemical Formula C 1 0 H 1 5 ClO 3 Si
CAS Number 24413-04-5
Flash Point 361 F (183 C)
View Details