GFS Chemicals, Inc. VANADYL SULFATE, 30% SOLUTION

Description
ITEM#:5513 VOSO4 CAS#:27774-13-6 F.W.:163.00 NFPA#: Specific Gravity: DOT:8/6.1/II Descriptions: Specification TEST 1. Concentration (as V) 8 - 11% 2. Specific gravity 1.35 - 1.50 3. Iron - report 4. Sodium - report 5. Potassium - report 6. Molybdenum - report 7. Aluminum - report Properties No properties.
Description
ITEM#:5513 VOSO4 CAS#:27774-13-6 F.W.:163.00 NFPA#: Specific Gravity: DOT:8/6.1/II Descriptions: Specification TEST 1. Concentration (as V) 8 - 11% 2. Specific gravity 1.35 - 1.50 3. Iron - report 4. Sodium - report 5. Potassium - report 6. Molybdenum - report 7. Aluminum - report Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
VANADYL SULFATE, 30% SOLUTION -  - GFS Chemicals, Inc.
Columbus, OH, USA
VANADYL SULFATE, 30% SOLUTION
VANADYL SULFATE, 30% SOLUTION
ITEM#:5513 VOSO4 CAS#:27774-13-6 F.W.:163.00 NFPA#: Specific Gravity: DOT:8/6.1/II Descriptions: Specification TEST 1. Concentration (as V) 8 - 11% 2. Specific gravity 1.35 - 1.50 3. Iron - report 4. Sodium - report 5. Potassium - report 6. Molybdenum - report 7. Aluminum - report Properties No properties.

ITEM#:5513
VOSO4
CAS#:27774-13-6
F.W.:163.00
NFPA#:
Specific Gravity:
DOT:8/6.1/II
Descriptions:
Specification
TEST
1. Concentration (as V) 8 - 11%
2. Specific gravity 1.35 - 1.50
3. Iron - report
4. Sodium - report
5. Potassium - report
6. Molybdenum - report
7. Aluminum - report
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name VANADYL SULFATE, 30% SOLUTION
Chemical Formula VOSO4
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 1.68 - 238272 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Tetraoxalate Dihydrate
Chemical Formula KH3(C2O4)2 · 2H2O
View Details
ISOBUTYLMETHYLDIMETHOXYSILANE - SII6452.8 - Gelest, Inc.
Specs
Chemical Formula C 7 H 1 8 O 2 Si
CAS Number 18293-82-8
Flash Point 100 F (38 C)
View Details
Sulfuric Acid 4% Aqueous - s2322 - Poly Scientific
Specs
Acids All Inorganic Acids; Sulfuric Acid
Chemical Name Sulfuric Acid 4% Aqueous
State of Matter Liquids
View Details
Cupric Sulfate Anhydrous Purified Powder - 2298 - Jost Chemical USA
Specs
Chemical Name Cupric Sulfate Anhydrous Purified Powder
Chemical Formula CuSO4
CAS Number 7758-98-7
View Details