GFS Chemicals, Inc. SILVER OXIDE

Description
ITEM#:3628 Ag2O CAS#:20667-12-3 F.W.:231.74 NFPA#: Specific Gravity: DOT:5.1/II Descriptions: Silver (I) oxide Specification TEST 1. Assay 99% Properties No properties.
Description
ITEM#:3628 Ag2O CAS#:20667-12-3 F.W.:231.74 NFPA#: Specific Gravity: DOT:5.1/II Descriptions: Silver (I) oxide Specification TEST 1. Assay 99% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
SILVER OXIDE -  - GFS Chemicals, Inc.
Columbus, OH, USA
SILVER OXIDE
SILVER OXIDE
ITEM#:3628 Ag2O CAS#:20667-12-3 F.W.:231.74 NFPA#: Specific Gravity: DOT:5.1/II Descriptions: Silver (I) oxide Specification TEST 1. Assay 99% Properties No properties.

ITEM#:3628
Ag2O
CAS#:20667-12-3
F.W.:231.74
NFPA#:
Specific Gravity:
DOT:5.1/II
Descriptions: Silver (I) oxide
Specification
TEST
1. Assay 99%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name SILVER OXIDE
Chemical Formula Ag2O
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238216 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodiumtetraborate Decahydrate
Chemical Formula B4Na2O7 10·H2O
View Details
2-CYANOETHYLTRIMETHOXYSILANE - SIC2446.0 - Gelest, Inc.
Specs
Chemical Formula C 6 H 1 3 NO 3 Si
CAS Number 2526-62-7
Flash Point 174 F (79 C)
View Details
Sodium Meta Bisulfite 5% Aqueous - s2350 - Poly Scientific
Specs
Chemical Name Sodium Meta Bisulfite 5% Aqueous
State of Matter Liquids
View Details
Cupric Sulfate Pentahydrate USP/EP Crystals - 2296 - Jost Chemical USA
Specs
Chemical Name Cupric Sulfate Pentahydrate USP/EP Crystals
Chemical Formula CuSO4 · 5 H2O
CAS Number 7758-99-8
View Details