GFS Chemicals, Inc. SILVER FLUORIDE

Description
ITEM#:3631 AgF CAS#:7775-41-9 F.W.:126.87 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay 98% Properties No properties.
Description
ITEM#:3631 AgF CAS#:7775-41-9 F.W.:126.87 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay 98% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
SILVER FLUORIDE -  - GFS Chemicals, Inc.
Columbus, OH, USA
SILVER FLUORIDE
SILVER FLUORIDE
ITEM#:3631 AgF CAS#:7775-41-9 F.W.:126.87 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay 98% Properties No properties.

ITEM#:3631
AgF
CAS#:7775-41-9
F.W.:126.87
NFPA#:
Specific Gravity:
DOT:NR
Descriptions:
Specification
TEST
1. Assay 98%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name SILVER FLUORIDE
Chemical Formula AgF
Unlock Full Specs
to access all available technical data

Similar Products

PROTELYTE - 238038 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
1,3-DIMETHYLTETRAMETHOXYDISILOXANE, 95% - SID4236.0 - Gelest, Inc.
Specs
Chemical Formula C 6 H 1 8 O 5 Si 2
CAS Number 18186-97-5
Flash Point 86 F (30 C)
View Details
Sulfuric Acid 3% Aqueous - s2363 - Poly Scientific
Specs
Acids All Inorganic Acids; Sulfuric Acid
Chemical Name Sulfuric Acid 3% Aqueous
State of Matter Liquids
View Details
Sodium Nitrate FCC Crystals - 3771 - Jost Chemical USA
Specs
Chemical Name Sodium Nitrate FCC Crystals
Chemical Formula NaNO3
CAS Number 7631-99-4
View Details