GFS Chemicals, Inc. SELENIUM DIOXIDE, 99.999%

Description
ITEM#:A6801 SeO2 CAS#:7446-08-4 F.W.:110.96 NFPA#:3-0-1 Specific Gravity: 0.000 DOT:6.1/III Descriptions: Double Sublimed Specification TEST Properties No properties.
Description
ITEM#:A6801 SeO2 CAS#:7446-08-4 F.W.:110.96 NFPA#:3-0-1 Specific Gravity: 0.000 DOT:6.1/III Descriptions: Double Sublimed Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
SELENIUM DIOXIDE, 99.999% -  - GFS Chemicals, Inc.
Columbus, OH, USA
SELENIUM DIOXIDE, 99.999%
SELENIUM DIOXIDE, 99.999%
ITEM#:A6801 SeO2 CAS#:7446-08-4 F.W.:110.96 NFPA#:3-0-1 Specific Gravity: 0.000 DOT:6.1/III Descriptions: Double Sublimed Specification TEST Properties No properties.

ITEM#:A6801
SeO2
CAS#:7446-08-4
F.W.:110.96
NFPA#:3-0-1
Specific Gravity: 0.000
DOT:6.1/III
Descriptions: Double Sublimed
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name SELENIUM DIOXIDE, 99.999%
Chemical Formula SeO2
Unlock Full Specs
to access all available technical data

Similar Products

3M KCl Electrolyte Solution - 238936 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
3-(N,N-DIMETHYLAMINOPROPYL)AMINOPROPYLMETHYLDIMETHOXYSILANE - SID3546.92 - Gelest, Inc.
Specs
Chemical Formula C 1 1 H 2 8 N 2 O 2 Si
CAS Number 224638-27-1
Purity 97 %
View Details
Hydrochloric Acid 3% in 70% Alcohol - s1833 - Poly Scientific
Specs
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid 3% in 70% Alcohol
View Details
Tribasic Calcium Phosphate FCC, Low HM Ultrafine Powder - 2169 - Jost Chemical USA
Specs
Chemical Name Tribasic Calcium Phosphate FCC, Low HM Ultrafine Powder
Chemical Formula Ca5(OH)(PO4)3
CAS Number 12167-74-7
View Details