GFS Chemicals, Inc. SELENIUM 99% POWDER

Description
ITEM#:2987 Se CAS#:7782-49-2 F.W.:78.96 NFPA#:2-0-1 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99% min. Properties No properties.
Description
ITEM#:2987 Se CAS#:7782-49-2 F.W.:78.96 NFPA#:2-0-1 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99% min. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
SELENIUM 99% POWDER -  - GFS Chemicals, Inc.
Columbus, OH, USA
SELENIUM 99% POWDER
SELENIUM 99% POWDER
ITEM#:2987 Se CAS#:7782-49-2 F.W.:78.96 NFPA#:2-0-1 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99% min. Properties No properties.

ITEM#:2987
Se
CAS#:7782-49-2
F.W.:78.96
NFPA#:2-0-1
Specific Gravity:
DOT:NR
Descriptions:
Specification
TEST
1. Assay (metals basis) 99% min.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name SELENIUM 99% POWDER
Chemical Formula Se
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 500 ml - 238227 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
(HEPTADECAFLUORO-1,1,2,2-TETRAHYDRODECYL)TRIETHOXYSILANE - SIH5841.2 - Gelest, Inc.
Specs
Chemical Formula C 1 6 H 1 9 F 1 7 O 3 Si
CAS Number 101947-16-4
Purity 97 %
View Details
Sodium Sulfate 1% Aqueous - s2377 - Poly Scientific
Specs
Chemical Name Sodium Sulfate 1% Aqueous
State of Matter Liquids
View Details