Poly Scientific Sodium Sulfate 1% Aqueous s2377

Description
Sodium Sulfate 1% Aqueous
Description
Sodium Sulfate 1% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Sodium Sulfate 1% Aqueous - s2377 - Poly Scientific
Bay Shore, NY, USA
Sodium Sulfate 1% Aqueous
s2377
Sodium Sulfate 1% Aqueous s2377
Sodium Sulfate 1% Aqueous

Sodium Sulfate 1% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2377
Product Name Sodium Sulfate 1% Aqueous
Chemical Name Sodium Sulfate 1% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238188 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
Ferric Chloride 10% Aqueous - s180B - Poly Scientific
Specs
Salts All Inorganic Salts
Chemical Name Ferric Chloride 10% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Ammonium Dimolybdate Molybdic Acid, 85%
Chemical Formula (NH4)2MO2O7
CAS Number 27546-07-2 7782-91-4
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details