Geyer Electronic e.K. Quartz Crystals 12.89567

Description
22.11840 MHz, SMD KX-KT, 16pF, 30/100/50, -40°C to +85°C
Request a Quote
Description
22.11840 MHz, SMD KX-KT, 16pF, 30/100/50, -40°C to +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quartz crystal for SMD mounting, operating at 22.11840 MHz in fundamental mode, with a load capacitance of 16 pF, frequency tolerance of ±30 ppm at +25°C, and frequency stability of ±100 ppm over the operating temperature range of -40°C to +85°C. Maximum series resistance is 50 Ω, shunt capacitance is 7.0 pF, drive level is 0.1 mW, and aging is ±2 ppm maximum in the first year at 25°C. The device is supplied on a reel with 1000 pieces and a diameter of 330 mm.

Datasheet Summary
Powered by GS/AI

Quartz crystal for SMD mounting, operating at 22.11840 MHz in fundamental mode, with a load capacitance of 16 pF, frequency tolerance of ±30 ppm at +25°C, and frequency stability of ±100 ppm over the operating temperature range of -40°C to +85°C. Maximum series resistance is 50 Ω, shunt capacitance is 7.0 pF, drive level is 0.1 mW, and aging is ±2 ppm maximum in the first year at 25°C. The device is supplied on a reel with 1000 pieces and a diameter of 330 mm.

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.89567 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.89567
Quartz Crystals 1601-12.89567
22.11840 MHz, SMD KX-KT, 16pF, 30/100/50, -40°C to +85°C

22.11840 MHz, SMD KX-KT, 16pF, 30/100/50, -40°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.89567
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Surface Mount Crystals - ECS-120-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystal Units - 8150273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details