Geyer Electronic e.K. Quartz Crystals 12.88777

Description
13.560 MHz, SMD KX-7, 12pF, 30/50/80, -20°C to +70°C
Request a Quote Datasheet
Description
13.560 MHz, SMD KX-7, 12pF, 30/50/80, -20°C to +70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.88777 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.88777
Quartz Crystals 1601-12.88777
13.560 MHz, SMD KX-7, 12pF, 30/50/80, -20°C to +70°C

13.560 MHz, SMD KX-7, 12pF, 30/50/80, -20°C to +70°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.88777
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - XC762CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers