Geyer Electronic e.K. Quartz Crystals 12.88564

Description
8.0 MHz, SMD KX-7, 12pF, 30/50/500, -20°C to +70°C
Request a Quote
Description
8.0 MHz, SMD KX-7, 12pF, 30/50/500, -20°C to +70°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8.0 MHz fundamental mode quartz crystal in SMD package, designed for stable frequency operation with a load capacitance of 12 pF, operating temperature range of -20°C to +70°C, frequency tolerance of ±30 ppm at +25°C, and temperature frequency tolerance of ±50 ppm over the same range. Maximum series resistance is 500 Ω, shunt capacitance is 3.0 pF, drive level maximum is 200 mW, and aging is ±2 ppm per year at +25°C. Packaged in tape and reel with 1000 pieces per reel and reel diameter of 178 mm.

Datasheet Summary
Powered by GS/AI

8.0 MHz fundamental mode quartz crystal in SMD package, designed for stable frequency operation with a load capacitance of 12 pF, operating temperature range of -20°C to +70°C, frequency tolerance of ±30 ppm at +25°C, and temperature frequency tolerance of ±50 ppm over the same range. Maximum series resistance is 500 Ω, shunt capacitance is 3.0 pF, drive level maximum is 200 mW, and aging is ±2 ppm per year at +25°C. Packaged in tape and reel with 1000 pieces per reel and reel diameter of 178 mm.

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.88564 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.88564
Quartz Crystals 1601-12.88564
8.0 MHz, SMD KX-7, 12pF, 30/50/500, -20°C to +70°C

8.0 MHz, SMD KX-7, 12pF, 30/50/500, -20°C to +70°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.88564
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CTS3 - CTS3-32.768-7-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 32.77 MHz
Load Capacitance 7 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - CDX-2374 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
TCXO (Temperature Compensated Crystal Oscillator) - TC950 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 9.5 to 70 MHz
View Details