Geyer Electronic e.K. Quartz Crystals 12.88526

Description
24.0 MHz, SMD KX-7, fundamental, 8pF, 20/20/30, -20°C to +85°C, Drive Level 200µW
Request a Quote Datasheet
Description
24.0 MHz, SMD KX-7, fundamental, 8pF, 20/20/30, -20°C to +85°C, Drive Level 200µW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.88526 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.88526
Quartz Crystals 1601-12.88526
24.0 MHz, SMD KX-7, fundamental, 8pF, 20/20/30, -20°C to +85°C, Drive Level 200µW

24.0 MHz, SMD KX-7, fundamental, 8pF, 20/20/30, -20°C to +85°C, Drive Level 200µW

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.88526
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-073-18-20BM-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 7.37 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers