Geyer Electronic e.K. Quartz Crystals 12.87809

Description
27.0 MHz, SMD KX-K, fundamental, 16pF, 30/50/40, -20°C to +70°C
Request a Quote Datasheet
Description
27.0 MHz, SMD KX-K, fundamental, 16pF, 30/50/40, -20°C to +70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.87809 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.87809
Quartz Crystals 1601-12.87809
27.0 MHz, SMD KX-K, fundamental, 16pF, 30/50/40, -20°C to +70°C

27.0 MHz, SMD KX-K, fundamental, 16pF, 30/50/40, -20°C to +70°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.87809
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6720624P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 24.58 MHz
View Details
Crystals - X228-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers