Geyer Electronic e.K. Quartz Crystals 12.84812

Description
25.0 MHz, SMD KX-4T, fundamental, 8pF, 30/50/150, -40°C to +85°C
Request a Quote Datasheet
Description
25.0 MHz, SMD KX-4T, fundamental, 8pF, 30/50/150, -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.84812 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.84812
Quartz Crystals 1601-12.84812
25.0 MHz, SMD KX-4T, fundamental, 8pF, 30/50/150, -40°C to +85°C

25.0 MHz, SMD KX-4T, fundamental, 8pF, 30/50/150, -40°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.84812
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149532P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 18.43 MHz
View Details
Surface Mount Crystals - ECS-120-8-36B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers