Geyer Electronic e.K. Quartz Crystals 12.61005

Description
40.0 MHz, SMD KX-3T, fundamental 6pF, 10/15/80, -40°C to +85°C
Request a Quote Datasheet
Description
40.0 MHz, SMD KX-3T, fundamental 6pF, 10/15/80, -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Northvale, NJ, USA
Quartz Crystals
1601-12.61005
Quartz Crystals 1601-12.61005
40.0 MHz, SMD KX-3T, fundamental 6pF, 10/15/80, -40°C to +85°C

40.0 MHz, SMD KX-3T, fundamental 6pF, 10/15/80, -40°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.61005
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - ECS-102.4-S-1-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers