Geyer Electronic America, Inc. Crystals 12.89209

Description
Crystal 16.0Mhz SMD KX-9AE 20pF,
Request a Quote Datasheet
Description
Crystal 16.0Mhz SMD KX-9AE 20pF,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.89209TR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 16.0Mhz SMD KX-9AE 20pF,

Crystal 16.0Mhz SMD KX-9AE 20pF,

Buy Now Datasheet
Crystals - 4983-12.89209DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 16.0Mhz SMD KX-9AE 20pF,

Crystal 16.0Mhz SMD KX-9AE 20pF,

Buy Now Datasheet
Crystals - 4983-12.89209CT-ND - DigiKey
Thief River Falls, MN, United States
Crystal 16.0Mhz SMD KX-9AE 20pF,

Crystal 16.0Mhz SMD KX-9AE 20pF,

Buy Now Datasheet
Crystals 12.89209
Crystal 16.0Mhz SMD KX-9AE 20pF,

Crystal 16.0Mhz SMD KX-9AE 20pF,

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.89209TR-ND 12.89209
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Units - 6720306P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49-US
Features / Standards RoHS
Frequency 20 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details