Geyer Electronic America, Inc. Crystals 12.89017

Description
Crystal 13.560Mhz SMD KX-9A 16pF
Request a Quote Datasheet
Description
Crystal 13.560Mhz SMD KX-9A 16pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.89017CT-ND - DigiKey
Thief River Falls, MN, United States
Crystal 13.560Mhz SMD KX-9A 16pF

Crystal 13.560Mhz SMD KX-9A 16pF

Buy Now Datasheet
Crystals - 4983-12.89017DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 13.560Mhz SMD KX-9A 16pF

Crystal 13.560Mhz SMD KX-9A 16pF

Buy Now Datasheet
Crystals - 4983-12.89017TR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 13.560Mhz SMD KX-9A 16pF

Crystal 13.560Mhz SMD KX-9A 16pF

Buy Now Datasheet
Crystals 12.89017
Crystal 13.560Mhz SMD KX-9A 16pF

Crystal 13.560Mhz SMD KX-9A 16pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.89017CT-ND 12.89017
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-18-33B2-JGN-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 18 pF
View Details
Crystal Units - 1775235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C12 - C12-76.800-8-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details