Geyer Electronic America, Inc. Crystals 12.88523

Description
Crystal 40.0Mhz 12pF SMD
Request a Quote Datasheet
Description
Crystal 40.0Mhz 12pF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.88523DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 40.0Mhz 12pF SMD

Crystal 40.0Mhz 12pF SMD

Buy Now Datasheet
Crystals - 4983-12.88523TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±30ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

40MHz ±30ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 4983-12.88523CT-ND - DigiKey
Thief River Falls, MN, United States
Crystal 40.0Mhz 12pF SMD

Crystal 40.0Mhz 12pF SMD

Buy Now Datasheet
Crystals 12.88523
Crystal 40.0Mhz 12pF SMD

Crystal 40.0Mhz 12pF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.88523DKR-ND 12.88523
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystals - 50-ECS-120-8-33B2Q-JVY-TR3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 150 ppm
Load Capacitance 8 pF
View Details
Crystal Units - 8149465P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 25 MHz
View Details
4 Pin Crystal C3E - C3E-24.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details