Geyer Electronic America, Inc. Crystals 12.86512

Description
Cystal 20.0Mhz 10pF SMD
Request a Quote Datasheet
Description
Cystal 20.0Mhz 10pF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.86512CT-ND - DigiKey
Thief River Falls, MN, United States
Cystal 20.0Mhz 10pF SMD

Cystal 20.0Mhz 10pF SMD

Buy Now Datasheet
Crystals - 4983-12.86512DKR-ND - DigiKey
Thief River Falls, MN, United States
Cystal 20.0Mhz 10pF SMD

Cystal 20.0Mhz 10pF SMD

Buy Now Datasheet
Crystals - 4983-12.86512TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals 12.86512
Cystal 20.0Mhz 10pF SMD

Cystal 20.0Mhz 10pF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.86512CT-ND 12.86512
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, Flat Leads Surface Mount; Surface Mount
Features / Standards RoHS
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
4 Pin Crystal C3E - C3E-25.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details
Crystals - X141-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TC-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details