Geyer Electronic America, Inc. Crystals 12.84950

Description
SMD Crystal Thermistor 100kOhm
Request a Quote Datasheet
Description
SMD Crystal Thermistor 100kOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.84950TR-ND - DigiKey
Thief River Falls, MN, United States
SMD Crystal Thermistor 100kOhm

SMD Crystal Thermistor 100kOhm

Buy Now Datasheet
Crystals - 4983-12.84950DKR-ND - DigiKey
Thief River Falls, MN, United States
SMD Crystal Thermistor 100kOhm

SMD Crystal Thermistor 100kOhm

Buy Now Datasheet
Crystals - 4983-12.84950CT-ND - DigiKey
Thief River Falls, MN, United States
SMD Crystal Thermistor 100kOhm

SMD Crystal Thermistor 100kOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4983-12.84950TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-30B-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Units - 1735653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals - 2195-CC4V-T1A-40.000KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details