Geyer Electronic America, Inc. Crystals 12.84816

Description
Crystal 25.0MHz 8pF SMD
Request a Quote Datasheet
Description
Crystal 25.0MHz 8pF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.84816CT-ND - DigiKey
Thief River Falls, MN, United States
Crystal 25.0MHz 8pF SMD

Crystal 25.0MHz 8pF SMD

Buy Now Datasheet
Crystals - 4983-12.84816DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 25.0MHz 8pF SMD

Crystal 25.0MHz 8pF SMD

Buy Now Datasheet
Crystals - 4983-12.84816TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals 12.84816
Crystal 25.0MHz 8pF SMD

Crystal 25.0MHz 8pF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.84816CT-ND 12.84816
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Frequency Stability 50 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960603P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 16.38 MHz
View Details
Surface Mount Crystals - ECS-120-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
30 to 200 kHz Tuning Fork Crystal - MS1V-T1K - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details