Geyer Electronic America, Inc. Crystals 12.60540

Description
CERAMIC SMD 4 PAD CRYSTAL
Request a Quote Datasheet
Description
CERAMIC SMD 4 PAD CRYSTAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.60540CT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC SMD 4 PAD CRYSTAL

CERAMIC SMD 4 PAD CRYSTAL

Buy Now Datasheet
Crystals - 4983-12.60540TR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC SMD 4 PAD CRYSTAL

CERAMIC SMD 4 PAD CRYSTAL

Buy Now Datasheet
Crystals - 4983-12.60540DKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC SMD 4 PAD CRYSTAL

CERAMIC SMD 4 PAD CRYSTAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4983-12.60540CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-12-30BQ-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details