Geyer Electronic America, Inc. Crystals 12.60106

Description
CRYSTAL, CERAMIC SMD 4 PAD
Request a Quote Datasheet
Description
CRYSTAL, CERAMIC SMD 4 PAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.60106TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, CERAMIC SMD 4 PAD

CRYSTAL, CERAMIC SMD 4 PAD

Buy Now Datasheet
Crystals - 4983-12.60106CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, CERAMIC SMD 4 PAD

CRYSTAL, CERAMIC SMD 4 PAD

Buy Now Datasheet
Crystals - 4983-12.60106DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, CERAMIC SMD 4 PAD

CRYSTAL, CERAMIC SMD 4 PAD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4983-12.60106TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-20-1X-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystal Units - 216260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details