Gesswein Co., Inc. Gesswein Sweep Ultrasonic 851-5046

Description
The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic waves throughout the tank for more powerful action and faster cleaning. Ultrasonic waves are fully and evenly distributed throughout the tank, regardless of the cleaning load or solution level. Cavitation reaches even into the corners of the tank, leaving no weak zones or "hot spots". Engineered for heavy-duty, full-time use. Includes EMI filter. Featurs: Bench top size: 0.84 gallon (just over 3 quarts). Overall Dimensions: 10-3/8" long x 6-3/8" wide x 8" high Stainless steel Tank. On/off Switch and Timer (set for 1-30 minutes or for continuous hold). Heater. Stainless steel Lid. 110V, 50/60Hz
Description
The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic waves throughout the tank for more powerful action and faster cleaning. Ultrasonic waves are fully and evenly distributed throughout the tank, regardless of the cleaning load or solution level. Cavitation reaches even into the corners of the tank, leaving no weak zones or "hot spots". Engineered for heavy-duty, full-time use. Includes EMI filter. Featurs: Bench top size: 0.84 gallon (just over 3 quarts). Overall Dimensions: 10-3/8" long x 6-3/8" wide x 8" high Stainless steel Tank. On/off Switch and Timer (set for 1-30 minutes or for continuous hold). Heater. Stainless steel Lid. 110V, 50/60Hz

Suppliers

Company
Product
Description
Supplier Links
Gesswein Sweep Ultrasonic - 851-5046 - Gesswein Co., Inc.
Bridgeport, CT, USA
Gesswein Sweep Ultrasonic
851-5046
Gesswein Sweep Ultrasonic 851-5046
The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic waves throughout the tank for more powerful action and faster cleaning. Ultrasonic waves are fully and evenly distributed throughout the tank, regardless of the cleaning load or solution level. Cavitation reaches even into the corners of the tank, leaving no weak zones or "hot spots". Engineered for heavy-duty, full-time use. Includes EMI filter. Featurs: Bench top size: 0.84 gallon (just over 3 quarts). Overall Dimensions: 10-3/8" long x 6-3/8" wide x 8" high Stainless steel Tank. On/off Switch and Timer (set for 1-30 minutes or for continuous hold). Heater. Stainless steel Lid. 110V, 50/60Hz

The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic waves throughout the tank for more powerful action and faster cleaning.
Ultrasonic waves are fully and evenly distributed throughout the tank, regardless of the cleaning load or solution level. Cavitation reaches even into the corners of the tank, leaving no weak zones or "hot spots". Engineered for heavy-duty, full-time use. Includes EMI filter.

Featurs:

  • Bench top size: 0.84 gallon (just over 3 quarts).
  • Overall Dimensions: 10-3/8" long x 6-3/8" wide x 8" high
  • Stainless steel Tank.
  • On/off Switch and Timer (set for 1-30 minutes or for continuous hold).
  • Heater.
  • Stainless steel Lid.
  • 110V, 50/60Hz
Supplier's Site

Technical Specifications

  Gesswein Co., Inc.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 851-5046
Product Name Gesswein Sweep Ultrasonic
Machine Type Ultrasonic Cleaner; Ultrasonic
Components Ultrasonic Transducer
Tank Capacity 0.8400 gallons (3.18 liters)
Source Electric
Part Loading TopLoad
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Cleaners - 2135190 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 19.7 inch (500 mm)
Internal Width 13.8 inch (350 mm)
View Details
Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Reticle/Mask Particle Remover - RP-1 - HORIBA Instruments, Inc.
Specs
Machine Type Reticle/Mask Particle Remover; Pressurized Air
Components Cabinet or Tunnel Enclosure
Machine Mounting Floor or Skid
View Details