Power Hand – the ultimate high-torque handpiece system that offers you the broadest selection of handpieces and accessories to achieve the precision you want in your finishing, deburring and polishing jobs. Standard Controller is designed for one-person use. Has 2 output stations with switch to instantly change power from one handpiece to the other. Speed can be adjusted by slide rheostat or optional foot rheostat. Convenient forward/reverse switch on panel and handpiece holder on side. Handpieces are sold separately.
Features:
High torque at constant RPM.
Quick-change tool mechanism.
Vibration-free, true-running operation.
Variable speeds.
Telephone-type cord for easy reaching – extends to 6 feet.
Air-cooled 30V DC motor in handpieces.
Lightweight and comfortable to grip.
Overload protection.
Power Hand – the ultimate high-torque handpiece system that offers you the broadest selection of handpieces and accessories to achieve the precision you want in your finishing, deburring and polishing jobs.
Standard Controller is designed for one-person use. Has 2 output stations with switch to instantly change power from one handpiece to the other. Speed can be adjusted by slide rheostat or optional foot rheostat. Convenient forward/reverse switch on panel and handpiece holder on side.
Handpieces are sold separately.
Features:
- High torque at constant RPM.
- Quick-change tool mechanism.
- Vibration-free, true-running operation.
- Variable speeds.
- Telephone-type cord for easy reaching – extends to 6 feet.
- Air-cooled 30V DC motor in handpieces.
- Lightweight and comfortable to grip.
- Overload protection.