George Risk Industries, Inc. Proximity Switch TSW-01

Description
TAMPER BOX WO/SHUNT 12IN LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
TAMPER BOX WO/SHUNT 12IN LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 50587464 - Radwell International
Willingboro, NJ, United States
Proximity Switch
50587464
Proximity Switch 50587464
TAMPER BOX WO/SHUNT 12IN LEAD. FREE 2 YEAR RADWELL WARRANTY

TAMPER BOX WO/SHUNT 12IN LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 50587464
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEH-M12B-PS-K-L-CR - Festo Corporation
Specs
Operation Distance 0.2362 inch (6 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular Magnetic Proximity Sensor - S3402 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 inch (10 mm)
View Details
Inductive Proximity Sensors - 5000000616-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details