GEORGE RISK INDUSTRIES, INC.
RES8488 -- RESISTOR, 10K 1/4W 5% CC GEORGE RISK INDUSTRIES
George Risk Industries, Inc.
Resistor, 10K 1/4W 5% Cc George Risk Industries
RES8488
Description
RESISTOR, 10K 1/4W 5% CC
Description
RESISTOR, 10K 1/4W 5% CC
Suppliers
Resistor, 10K 1/4W 5% Cc George Risk Industries
84AH8537
Supplier's Site
Technical Specifications
|
Product Category
|
Electromechanical Relays |
|
Product Number
|
84AH8537 |
|
Product Name
|
Resistor, 10K 1/4W 5% Cc George Risk Industries |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
DIN; Din rail
Approvals
En 60947
En 60947; RoHS
View Details
Approvals
EU ELV Compliant; RoHS
AC Voltage
400 volts
DC Power
0.3600 watts
View Details
2 suppliers