RV0TRI63D is a TP reduced tee 90° PVC-U metric fitting with nominal bore sizes of 63 mm and 32 mm, rated for a maximum pressure of 16 bar. It weighs 0.274 kg and has length dimensions L1=33 mm, L2=33 mm, E2=38 mm, E1=22 mm, and L=75 mm.
TP Reduced tee 90° PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0TRI63D |
| Product Name | TP - Fittings |
| Fitting Type | Tee Fitting |