TP Reduced tee 90° PVC-U metric fitting with nominal bore sizes of 50 mm and 32 mm, rated for 16 bar pressure, weighing 0.161 kg, and featuring overall length L1 of 31 mm, L2 of 26 mm, E2 of 42 mm, and E1 of 61 mm. The fitting is designed for metric PVC-U piping systems.
TP Reduced tee 90° PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0TRI50D |
| Product Name | TP - Fittings |
| Fitting Type | Tee Fitting |