TP Plain/threaded socket Rp PVC-U fitting with a nominal size of 160 mm, a thread size of 6 inches, a pressure rating of 16 bar, and a weight of 1.390 kg. Dimensions include E2=184 mm, E1=86 mm, L1=48.0 mm, and Z=46 mm. The fitting is without octagon and designed for PVC-U piping systems.
TP Plain/threaded socket Rp PVC-U
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0MAP94O |
| Product Name | TP - Fittings |
| Connection Type | Tube - Male English Straight Thread; Mechanical |