TP Backing flange PVC-U metric for DN 315 pipes with a nominal pressure rating of 6 bar, designed for maximum medium or ambient temperatures up to 45°C. The flange has a bolt hole pattern for DN 315, a weight of 3.180 kg, outside diameter of 445 mm, inside diameter of 400 mm, bolt circle diameter of 31 mm, and flange thickness of 22 mm.
TP Backing flange PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0FLI991 |
| Product Name | TP - Fittings |
| Connection Type | Cementing |