RV0FFL320 is a fixed flange fitting for PVC-U pipe in inch sizes, designed for use with medium or ambient temperatures up to 45°C. It has a nominal pipe size of 1 inch, a pressure rating of 10 bar, and a weight of 0.145 kg. The fitting features a flange with an outside diameter of 115 mm, a flange thickness of 14 mm, a bore diameter of 85 mm, and a total length of 140 mm. The connection dimension Z is 4 mm.
TP Fixed flange PVC-U Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0FFL320 |
| Product Name | TP - Fittings |
| Connection Type | Cementing |