TP Bend 90° PVC-U metric fitting with a 32 mm nominal bore, rated for 16 bar pressure, weighing 0.073 kg, with a length of 86 mm, external diameter of 38 mm, and wall thickness of 64 mm.
TP Bend 90° PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0CUI320 |
| Product Name | TP - Fittings |
| Connection Type | Cementing |