GF Piping Systems Ball Valves (plastic) Hand Operated

Description
A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves. GF Piping Systems offers 3-way diverter valves, metering valves as well as basic plastic ball valves to meet all your ball valve application needs. Application: Chemical Process Industry Life Sciences Microelectronics Measurement and Control Water Treatment Marine Food and Beverage Water Distribution Swimming Pools Agriculture Irrigation
Description
A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves. GF Piping Systems offers 3-way diverter valves, metering valves as well as basic plastic ball valves to meet all your ball valve application needs. Application: Chemical Process Industry Life Sciences Microelectronics Measurement and Control Water Treatment Marine Food and Beverage Water Distribution Swimming Pools Agriculture Irrigation

Suppliers

Company
Product
Description
Supplier Links
Ball Valves (plastic) - Hand Operated - GF Piping Systems
Irvine, CA, United States
Ball Valves (plastic)
Hand Operated
Ball Valves (plastic) Hand Operated
A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves. GF Piping Systems offers 3-way diverter valves, metering valves as well as basic plastic ball valves to meet all your ball valve application needs. Application: Chemical Process Industry Life Sciences Microelectronics Measurement and Control Water Treatment Marine Food and Beverage Water Distribution Swimming Pools Agriculture Irrigation

A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves.

GF Piping Systems offers 3-way diverter valves, metering valves as well as basic plastic ball valves to meet all your ball valve application needs.

Application:

  • Chemical Process Industry
  • Life Sciences
  • Microelectronics
  • Measurement and Control
  • Water Treatment
  • Marine
  • Food and Beverage
  • Water Distribution
  • Swimming Pools
  • Agriculture
  • Irrigation
Supplier's Site
Butterfly Valves  (plastic) - Hand Operated - GF Piping Systems
Irvine, CA, United States
Butterfly Valves (plastic)
Hand Operated
Butterfly Valves (plastic) Hand Operated
GF Piping Systems provide Butterfly Valves with a comprehensive range of products for water and lug style applications. Our systems' modular design principle allows you to exchange individual system components-fast, easily and at very little expense. Types: Type 563 Aqua Butterfly Valve from Georg Fischer operates at pressures of up to 150 PSI and can handle temperatures from 32°F to 142°F. The wetted inner body is made of PVC with EPDM seals. Type 567/568 PVDF-PTFE are an ideal addition to the existing product range. Due to the new profile seal made of PTFE, they offer even greater chemical resistance and are suitable for conveying aggressive media. Type 365 PTFE-lined lug-style Butterfly Valve with PFA encapsulated disc includes key features such as ANSI 150 bolt patterns, pressure ratings up to 150 PSI and temperature ratings up to 400°F. The VFA Butterfly Valve is an economical solution for medium to light duty butterfly valve applications. The valve is made of durable PVC and its light weight is a good fit for systems already incorporating plastic pipe and fittings. Application: Water treatment Power plants Marine Electroplating Chemical process industry Automotive industry Cooling equipment Aquariums Swimming pool construction

GF Piping Systems provide Butterfly Valves with a comprehensive range of products for water and lug style applications.

Our systems' modular design principle allows you to exchange individual system components-fast, easily and at very little expense.

Types:

Type 563 Aqua Butterfly Valve from Georg Fischer operates at pressures of up to 150 PSI and can handle temperatures from 32°F to 142°F. The wetted inner body is made of PVC with EPDM seals.

Type 567/568 PVDF-PTFE are an ideal addition to the existing product range. Due to the new profile seal made of PTFE, they offer even greater chemical resistance and are suitable for conveying aggressive media.

Type 365 PTFE-lined lug-style Butterfly Valve with PFA encapsulated disc includes key features such as ANSI 150 bolt patterns, pressure ratings up to 150 PSI and temperature ratings up to 400°F.

The VFA Butterfly Valve is an economical solution for medium to light duty butterfly valve applications. The valve is made of durable PVC and its light weight is a good fit for systems already incorporating plastic pipe and fittings.

Application:

  • Water treatment
  • Power plants
  • Marine
  • Electroplating
  • Chemical process industry
  • Automotive industry
  • Cooling equipment
  • Aquariums
  • Swimming pool construction
Supplier's Site

Technical Specifications

  GF Piping Systems GF Piping Systems
Product Category Industrial Valves Industrial Valves
Product Number Hand Operated Hand Operated
Product Name Ball Valves (plastic) Butterfly Valves (plastic)
Valve Type Metering; Ball Butterfly
Primary Material PVC; CPVC; PVDF; ABS PVC; CPVC; PP; PVDF; ABS
Valve Size 0.38 to 6.00 inch (9.52 to 152.40 mm) 2.00 to 24.00 inch (50.80 to 609.60 mm)
Maximum Pressure 232.00 psi (163 m H2O) 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves and Control - 2171-VZBE-1/2-WA-63-T-2-F0304-V15V15-ND - DigiKey
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Connection Description Threaded
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Hydrant Backflow Preventer, 2
Specs
Valve Type Back Flow
Media Water
View Details