Saddle PVC-U male thread G fitting with a nominal bore of 140 mm, rated for 10 bar pressure, and a total length of 91 mm. The part weighs 0.061 kg and has a thread size of 1½ inch. The body length is 21.4 mm, and the penetration depth is 38 mm.
Saddle PVC-U male thread G
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | DV0DMF93F |
| Product Name | TP - Fittings |
| Connection Type | Mechanical |