DN80RC-N is a non-restraint reduction coupling for pipe systems, constructed with a steel body and clamping ring (ST 37-2), stainless steel A2 bolts and nuts, and NBR or EPDM gaskets. It features a RESICOAT™ epoxy powder coating compliant with GSK standards and EN 14901. The coupling supports water pressure ratings of 10, 16, or 25 bar and gas pressure of 4 bar. It has a nominal length of 300 mm and allows a maximum angular deflection of 4° per socket at installation. The part is designed for use with plastic pipes, where an insert stiffener is recommended or mandatory.
Reduction Coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | DN80RC-N |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |