Reduction coupling for non-restraint applications, with body and clamping rings made of steel (ST 37-2), bolts and nuts of stainless steel A2 (AISI 304), and epoxy powder coating compliant with GSK standards and EN 14901. Available in DN50 size with a length of 300 mm, it supports working pressures of up to 10 bar for water and 4 bar for gas, and allows a maximum angular deflection of 4° per socket at installation. Gaskets are made of NBR or EPDM.
Reduction Coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | DN50RC-N |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |