Reduction coupling, non-restraint, for use with plastic pipes, featuring a steel body and clamping rings (ST 37-2), stainless steel A2 bolts and nuts, RESICOAT® epoxy powder coating, and NBR or EPDM gaskets. Designed for water working pressures of 10, 16, or 25 bar and gas pressure of 4 bar, with an angular deflection of up to 4° per socket. Length is 300 mm across all sizes from DN40 to DN2200, including DN2000. Installation requires an insert stiffener for plastic pipes. Dimensions follow tolerances of +2/-1 mm for DN40-DN80, +2/-1.5 mm for DN100-DN200, +4/-3 mm for DN250-DN500, +5/-4 mm for DN600-DN1100, and +5.5/-5 mm for DN1200-DN1600, with custom sizes available up to DN2200.
Reduction Coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | DN2000RC-N |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |