CPVC-to-Brass Transition Fittings (Spg x FPT) with a 1-inch size, rated for 150 psi at 73°F (10.3 bar at 22.7°C), featuring a 1.32-inch overall length, 2.44-inch height, 0.81-inch thickness, and 1.93-inch width.
CPVC-to-Brass Transition Fittings (Spg x FPT)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 9878-010BR |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |