ChlorFIT One Piece Flange (FPT) Schedule 80 CORZAN® CPVC, rated for 150 psi at 73°F (10.3 bar at 22.7°C) and compliant with ANSI 150 Class per ANSI B16.5, is a one-piece flange for 3-inch pipe with a 6.00-inch bolt circle diameter, 7.50-inch length, 2.15-inch thickness, 1.63-inch bore, 1.15-inch hub radius, and four 5/8-inch bolt holes with honeycomb face design.
ChlorFIT One Piece Flange (FPT) Schedule 80 CORZAN® CPVC
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 9852-030 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |