ChlorFIT One Piece Flange (FPT) Schedule 80 CORZAN® CPVC for 1/2 inch piping, with 4 bolt holes of 1/2 inch diameter, a bolt circle diameter of 2.38 inches, an overall length of 3.51 inches, a face thickness of 0.89 inches, and a honeycomb face design, rated for 150 psi at 73ºF (10.3 bar at 22.7ºC) and compliant with ANSI 150 Class per ANSI B16.5.
ChlorFIT One Piece Flange (FPT) Schedule 80 CORZAN® CPVC
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 9852-005 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |