Test termination fitting for CPVC 80, designed for 6 inch pipe with 10 inch termination length, available in FKM material with standard length design, 0.49 inch lock height, 11.75 inch overall length, and 5.02 inch external diameter.
Test Termination, CPVC 80
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 925060100FT |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Cementing |