The UNI-Rep S2 repair coupling is a non-tensile fitting designed for connecting metal and plastic pipes with a PN16 pressure rating. This variant, identified by code 779962030, is rated for operating temperatures up to 80°C using NBR seals and supports pipe outer diameters from 250-276 mm. The coupling measures 314 mm in length, has a body diameter of 140 mm, and requires a maximum torque of 40 N∕m for installation. The housing, bars, and strip insert are manufactured from stainless steel grade 1.4571. The maximum working pressure is 25 bar, and the difference in outer diameters between connected pipes must not exceed 1% or 3 mm.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN16 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779962030 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |