The UNI-Rep S repair coupling in stainless steel 1.4571 is a non-tensile connection for metal-to-metal, plastic-to-plastic, or metal-to-plastic applications with a PN16 solid bolt design. It accommodates pipe outside diameters from 137.0 mm to 145.0 mm, with a maximum operating pressure of 32 bar and an operating temperature range of -30°C to 125°C for EPDM or -20°C to 80°C for NBR. The coupling weighs 2.2 kg and requires a maximum torque of 30.0 N·m for installation.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN16Â Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779912020 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |